LM393PW
LM393PW
Last Time Buy
Description:  IC COMPARATOR 2 DIFF 8TSSOP
Manufacturer:  Texas Instruments
Datasheet:   LM393PW Datasheet
History Price: $1.01000
In Stock: 41600
LM393PW vs LM393PE4
Part No
Series
-
-
Packaging
Tube
Bulk
Status
Last Time Buy
Active
Type
Differential
General Purpose
Number of Elements
2
2
Output Type
CMOS, MOS, Open-Drain, TTL
Open-Collector, CMOS, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
6mA @ 5V
Current - Quiescent (Max)
2.5mA
1mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
-
1μs (Typ)
Hysteresis
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-TSSOP
8-PDIP