Packaging
Tape & Reel (TR)
Tube
Type
Differential
General Purpose
Output Type
Open Drain
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
20mA
16mA @ 5V
Current - Quiescent (Max)
2.5mA
2.5mA
Propagation Delay (Max)
-
700ns
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-TSSOP (0.173", 4.40mm Width)
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TSSOP
8-SOIC