Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Comparators
/ Texas Instruments LM393TL
LM393TL
Obsolete
Linear - Comparators
Description:
IC COMPARATOR 2 GEN PUR 8DSBGA
Manufacturer:
Texas Instruments
Datasheet:
LM393TL Datasheet
History Price: Obsolete
In Stock: 39200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM393TL vs LM393N
Part No
LM393TL
LM393N
Category
Linear - Comparators
Linear - Comparators
Manufacturer
Texas Instruments
Fairchild Semiconductor
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Type
General Purpose
General Purpose
Number of Elements
2
2
Output Type
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Open-Collector, CMOS, DTL, ECL, MOS, TTL
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max)
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ)
16mA @ 5V
16mA @ 5V
Current - Quiescent (Max)
2.5mA
2.5mA
CMRR, PSRR (Typ)
-
-
Propagation Delay (Max)
700ns
-
Hysteresis
-
10mV
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
8-WFBGA, DSBGA
8-DIP (0.300", 7.62mm)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
8-DSBGA
8-PDIP