Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ National Semiconductor LM4140ACM-2.0
LM4140ACM-2.0
Active
PMIC - Voltage Reference
Description:
IC VREF SERIES 0.1% 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
LM4140ACM-2.0 Datasheet
History Price: $2.44000
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM4140ACM-2.0 vs LM431CIM3X
Part No
LM4140ACM-2.0
LM431CIM3X
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Not For New Designs
Reference Type
Series
Shunt
Output Type
Fixed
Adjustable
Voltage - Output (Min/Fixed)
2.048V
2.5V
Voltage - Output (Max)
-
37 V
Current - Output
8 mA
100 mA
Tolerance
?.1%
-0.6%, +0.4%
Temperature Coefficient
3ppm/ ℃
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
2.2μVp-p
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
1.8V ~ 5.5V
-
Current - Supply
375μA
-
Current - Cathode
-
1 mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
8-SOIC
SOT-23-3