Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Reference
/ Fairchild Semiconductor LM431CCZXA
LM431CCZXA
Obsolete
PMIC - Voltage Reference
Description:
IC VREF SHUNT ADJ 0.5% TO92-3
Manufacturer:
Fairchild Semiconductor
Datasheet:
LM431CCZXA Datasheet
History Price: $0.06000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM431CCZXA vs LM431CIM3
Part No
LM431CCZXA
LM431CIM3
Category
PMIC - Voltage Reference
PMIC - Voltage Reference
Manufacturer
Fairchild Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.495V
2.5V
Voltage - Output (Max)
36 V
37 V
Current - Output
100 mA
100 mA
Tolerance
?.5%
-0.6%, +0.4%
Temperature Coefficient
50ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
TO-226-3, TO-92-3 (TO-226AA) Formed Leads
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-92-3
SOT-23-3