LM431CIM3X
LM431CIM3X
Not For New Designs
Description:  IC VREF SHUNT -0.6/+0.4% SOT23-3
Manufacturer:  Texas Instruments
Datasheet:   LM431CIM3X Datasheet
History Price: $0.45300
In Stock: 48800
LM431CIM3X vs LM431SCIMFX
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Not For New Designs
Active
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.495V
Voltage - Output (Max)
37 V
36 V
Current - Output
100 mA
100 mA
Tolerance
-0.6%, +0.4%
?.5%
Temperature Coefficient
50ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
SOT-23-3 Flat Leads
Supplier Device Package
SOT-23-3
SOT-23F-3