LM431SACMLX
LM431SACMLX
Obsolete
Description:  IC VREF SHUNT ADJ 2% SOT89-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   LM431SACMLX Datasheet
History Price: $0.05000
In Stock: 44800
LM431SACMLX vs LM431SBIMFX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Active
Reference Type
Shunt
Shunt
Output Type
Adjustable
Adjustable
Voltage - Output (Min/Fixed)
2.5V
2.495V
Voltage - Output (Max)
36 V
36 V
Current - Output
100 mA
100 mA
Tolerance
?%
?%
Temperature Coefficient
50ppm/ ℃ Typical
50ppm/ ℃ Typical
Noise - 0.1Hz to 10Hz
-
-
Noise - 10Hz to 10kHz
-
-
Voltage - Input
-
-
Current - Supply
-
-
Current - Cathode
1 mA
1 mA
Operating Temperature
-25 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-243AA
SOT-23-3 Flat Leads
Supplier Device Package
SOT-89-3
SOT-23F-3