LM5020MM-2
LM5020MM-2
Obsolete
Description:  IC REG CTRLR FLYBACK 10MSOP
Manufacturer:  Texas Instruments
Datasheet:   LM5020MM-2 Datasheet
History Price: Obsolete
In Stock: 16800
LM5020MM-2 vs LM5176RHFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Flyback
Buck-Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
8V ~ 15V
4.2V ~ 55V
Frequency - Switching
200kHz ~ 630kHz
100kHz ~ 600kHz
Duty Cycle (Max)
50%
50%
Synchronous Rectifier
No
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Frequency Control, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
10-VSSOP
28-VQFN (5x4)