LM5175RHFR
LM5175RHFR
Active
Description:  SYNCHRONOUS 4-SWITCH BUCK-BOOST
Manufacturer:  Texas Instruments
Datasheet:   LM5175RHFR Datasheet
History Price: $7.57000
In Stock: 33600
LM5175RHFR vs LM5170PHPT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Number of Outputs
1
1
Output Phases
1
2
Voltage - Supply (Vcc/Vdd)
3.5V ~ 42V
6V ~ 85V
Frequency - Switching
100kHz ~ 600kHz
50kHz ~ 500kHz
Duty Cycle (Max)
-
-
Synchronous Rectifier
Yes
-
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Enable, Frequency Control, Power Good, Soft Start
Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
48-PowerTQFP
Supplier Device Package
28-VQFN (5x4)
48-HTQFP (7x7)