LM5176RHFR
LM5176RHFR
Active
Description:  IC POWER REGULATOR
Manufacturer:  Texas Instruments
Datasheet:   LM5176RHFR Datasheet
History Price: $4.35600
In Stock: 32000
LM5176RHFR vs LM5176RHFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Output Type
Transistor Driver
Transistor Driver
Function
Step-Up/Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck-Boost
Buck-Boost
Number of Outputs
1
1
Output Phases
1
1
Voltage - Supply (Vcc/Vdd)
4.2V ~ 55V
4.2V ~ 55V
Frequency - Switching
100kHz ~ 600kHz
100kHz ~ 600kHz
Duty Cycle (Max)
-
50%
Synchronous Rectifier
Yes
Yes
Clock Sync
Yes
Yes
Serial Interfaces
-
-
Control Features
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Current Limit, Enable, Frequency Control, Power Good, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-VFQFN Exposed Pad
28-VFQFN Exposed Pad
Supplier Device Package
28-VQFN (5x4)
28-VQFN (5x4)