Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Texas Instruments LM76002RNPR
LM76002RNPR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2.5A 30WQFN
Manufacturer:
Texas Instruments
Datasheet:
LM76002RNPR Datasheet
History Price: $2.47500
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM76002RNPR vs LM76005RNPR
Part No
LM76002RNPR
LM76005RNPR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
3.5V
Voltage - Input (Max)
60V
60V
Voltage - Output (Min/Fixed)
1V
1V
Voltage - Output (Max)
57V
57V
Current - Output
2.5A
5A
Frequency - Switching
300kHz ~ 2.2MHz
200kHz ~ 500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount, Wettable Flank
Surface Mount, Wettable Flank
Package / Case
30-WFQFN Exposed Pad
30-WFQFN Exposed Pad
Supplier Device Package
30-WQFN (6x4)
30-WQFN (6x4)