LM76003RNPT
LM76003RNPT
Active
Description:  IC REG BUCK ADJ 3.5A 30WQFN
Manufacturer:  Texas Instruments
Datasheet:   LM76003RNPT Datasheet
History Price: $6.49000
In Stock: 47200
LM76003RNPT vs LM78S40N
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Function
Step-Down
Step-Up, Step-Down
Output Configuration
Positive
Positive or Negative
Topology
Buck
Buck, Boost
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
3.5V
2.5V
Voltage - Input (Max)
60V
40V
Voltage - Output (Min/Fixed)
1V
1.25V
Voltage - Output (Max)
57V
40V (Switch)
Current - Output
3.5A
1.5A (Switch)
Frequency - Switching
300kHz ~ 2.2MHz
100Hz ~ 100kHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount, Wettable Flank
Through Hole
Package / Case
30-WFQFN Exposed Pad
16-DIP (0.300", 7.62mm)
Supplier Device Package
30-WQFN (6x4)
16-PDIP