Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ National Semiconductor LM78S40N
LM78S40N
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
1.5A, 100KHZ BIPOLAR, PDIP16
Manufacturer:
National Semiconductor
Datasheet:
LM78S40N Datasheet
History Price: Active
In Stock: 44000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LM78S40N vs LM73606RNPR
Part No
LM78S40N
LM73606RNPR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Function
Step-Up, Step-Down
Step-Down
Output Configuration
Positive or Negative
Positive
Topology
Buck, Boost
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
2.5V
3.5V
Voltage - Input (Max)
40V
36V
Voltage - Output (Min/Fixed)
1.25V
1V
Voltage - Output (Max)
40V (Switch)
34.2V
Current - Output
1.5A (Switch)
6A
Frequency - Switching
100Hz ~ 100kHz
350kHz ~ 2.2MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount, Wettable Flank
Package / Case
16-DIP (0.300", 7.62mm)
30-WFQFN Exposed Pad
Supplier Device Package
16-PDIP
30-WQFN (6x4)