☰
LMC6001BIN
LMC6001BIN
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   LMC6001BIN Datasheet
History Price: Obsolete
In Stock: 1280
LMC6001BIN vs LMC7101BIM5X-NS
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1.5V/μs
1.1V/μs
Gain Bandwidth Product
1.3 MHz
1.1 MHz
-3db Bandwidth
-
-
Current - Input Bias
0.01 pA
1 pA
Voltage - Input Offset
1 mV
110 μV
Current - Supply
550μA
800μA
Current - Output / Channel
34 mA
50 mA
Voltage - Supply Span (Min)
4.5 V
2.7 V
Voltage - Supply Span (Max)
15.5 V
15.5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
SC-74A, SOT-753
Supplier Device Package
8-PDIP
SOT-23-5