Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LMV101M7X
LMV101M7X
Discontinued
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SC70-5
Manufacturer:
Texas Instruments
Datasheet:
LMV101M7X Datasheet
History Price: Discontinued at Digi-Key
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LMV101M7X vs LMV981BLX
Part No
LMV101M7X
LMV981BLX
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
1V/μs
0.42V/μs
Gain Bandwidth Product
-
1.5 MHz
-3db Bandwidth
1.6 MHz
-
Current - Input Bias
-
14 nA
Voltage - Input Offset
-
1 mV
Current - Supply
130μA
116μA
Current - Output / Channel
-
100 mA
Voltage - Supply Span (Min)
2.7 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
5-TSSOP, SC-70-5, SOT-353
6-UFBGA
Supplier Device Package
SC-70-5
6-μSMD (1.01x1.51)