LMV331IDBVRE4
LMV331IDBVRE4
Discontinued
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.76000
In Stock: 32800
LMV331IDBVRE4 vs LMV761MAX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Discontinued
Obsolete
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
Open Collector
Push-Pull
Voltage - Supply, Single/Dual (?
2.7V ~ 5.5V
2.7V ~ 5V
Voltage - Input Offset (Max)
7mV @ 5V
0.2mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
50pA @ 5V
Current - Output (Typ)
84mA @ 5V
-
Current - Quiescent (Max)
150μA
700μA
CMRR, PSRR (Typ)
-
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
600ns
225ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
8-SOIC