LMV7275MF
LMV7275MF
Active
Description:  IC COMPARATOR 1 GEN PUR SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   LMV7275MF Datasheet
History Price: $2.58000
In Stock: 10000
LMV7275MF vs LMV761MFX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
General Purpose
General Purpose
Number of Elements
1
1
Output Type
CMOS, Open-Drain, Rail-to-Rail
Push-Pull
Voltage - Supply, Single/Dual (?
1.8V ~ 5.5V, ?.9V ~ 2.75V
2.7V ~ 5V
Voltage - Input Offset (Max)
4mV @ 5V
0.2mV @ 5V
Current - Input Bias (Max)
0.01μA @ 5V
50pA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
14μA
700μA
CMRR, PSRR (Typ)
78dB CMRR, 80dB PSRR
100dB CMRR, 110dB PSRR
Propagation Delay (Max)
2.1μs
225ns
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 125 ℃
Package / Case
SC-74A, SOT-753
SOT-23-6
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SOT-23-5
SOT-23-6