LMV762MA
LMV762MA
Active
Description:  IC COMPARATOR 2 GEN PUR 8SOIC
Manufacturer:  National Semiconductor
Datasheet:   LMV762MA Datasheet
History Price: $1.99000
In Stock: 3600
LMV762MA vs LMV7275MGX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Type
General Purpose
General Purpose
Number of Elements
2
1
Output Type
Push-Pull
CMOS, Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (?
2.7V ~ 5V
1.8V ~ 5.5V, ?.9V ~ 2.75V
Voltage - Input Offset (Max)
0.2mV @ 5V
4mV @ 5V
Current - Input Bias (Max)
50pA @ 5V
0.01μA @ 5V
Current - Output (Typ)
-
-
Current - Quiescent (Max)
700μA
14μA
CMRR, PSRR (Typ)
100dB CMRR, 110dB PSRR
78dB CMRR, 80dB PSRR
Propagation Delay (Max)
225ns
2.1μs
Hysteresis
-
-
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
5-TSSOP, SC-70-5, SOT-353
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-SOIC
SC-70-5