LMV981BLX
LMV981BLX
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT 6USMD
Manufacturer:  Texas Instruments
Datasheet:   LMV981BLX Datasheet
History Price: Obsolete
In Stock: 34000
LMV981BLX vs LMV981MGX
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
1
Output Type
Rail-to-Rail
Rail-to-Rail
Slew Rate
0.42V/μs
0.42V/μs
Gain Bandwidth Product
1.5 MHz
1.5 MHz
-3db Bandwidth
-
-
Current - Input Bias
14 nA
14 nA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
116μA
116μA
Current - Output / Channel
100 mA
100 mA
Voltage - Supply Span (Min)
1.8 V
1.8 V
Voltage - Supply Span (Max)
5 V
5 V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA
6-TSSOP, SC-88, SOT-363
Supplier Device Package
6-μSMD (1.01x1.51)
SC-70-6