Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ National Semiconductor LP2954AIM
LP2954AIM
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LIN POS ADJ 250MA 8SOIC
Manufacturer:
National Semiconductor
Datasheet:
LP2954AIM Datasheet
History Price: $2.00000
In Stock: 16240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LP2954AIM vs LP2950-30LP
Part No
LP2954AIM
LP2950-30LP
Category
PMIC - Voltage Regulators - Linear
PMIC - Voltage Regulators - Linear
Manufacturer
National Semiconductor
Texas Instruments
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Output Configuration
Positive
Positive
Output Type
Adjustable
Fixed
Number of Regulators
1
1
Voltage - Input (Max)
30V
30V
Voltage - Output (Min/Fixed)
1.23V
3V
Voltage - Output (Max)
29V
-
Voltage Dropout (Max)
0.8V @ 250mA
0.6V @ 100mA
Current - Output
250mA
100mA
Current - Quiescent (Iq)
150 μA
120 μA
Current - Supply (Max)
33 mA
14 mA
PSRR
-
-
Control Features
Enable
-
Protection Features
Over Current, Over Temperature, Reverse Polarity
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package
8-SOIC
TO-92-3