LP2995LQ/NOPB
LP2995LQ/NOPB
Active
Description:  IC REGULATOR DDR TERM 16WQFN
Manufacturer:  Texas Instruments
History Price: $1.37000
In Stock: 21200
LP2995LQ/NOPB vs LP2995MR/NOPB
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Applications
DDR Terminator
DDR Terminator
Current - Supply
250μA
250μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
16-WQFN (4x4)
8-SO PowerPad