LP2995M/NOPB
LP2995M/NOPB
Active
Description:  IC REGULATOR DDR TERM 8-SOIC
Manufacturer:  Texas Instruments
History Price: $1.75000
In Stock: 20400
LP2995M/NOPB vs LP2997MRX
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Obsolete
Applications
DDR Terminator
DDR-II Terminator
Current - Supply
250μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO PowerPad