LP2996LQ
LP2996LQ
Active
Description:  TERMINATOR SUPPORT CIRCUIT
Manufacturer:  National Semiconductor
Datasheet:   LP2996LQ Datasheet
History Price: $0.80000
In Stock: 17200
LP2996LQ vs LP2995MX/NOPB
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Applications
DDR Terminator
DDR Terminator
Current - Supply
320μA
250μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-WQFN (4x4)
8-SOIC