LP2996M
LP2996M
Active
Description:  TERMINATOR SUPPORT CIRCUIT, PDSO
Manufacturer:  National Semiconductor
Datasheet:   LP2996M Datasheet
History Price: $1.39000
In Stock: 49200
LP2996M vs LP2996MR/NOPB
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Applications
DDR Terminator
DDR Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SO PowerPad