LP2996MR
LP2996MR
Not For New Designs
Description:  IC DDR TERMINATION REG 8SOPWRPAD
Manufacturer:  Texas Instruments
Datasheet:   LP2996MR Datasheet
History Price: $2.94000
In Stock: 14800
LP2996MR vs LP2997MR
Part No
Series
-
-
Packaging
Tube
Tube
Status
Not For New Designs
Not For New Designs
Applications
DDR Terminator
DDR-II Terminator
Current - Supply
320μA
320μA
Voltage - Supply
2.2V ~ 5.5V
2.2V ~ 5.5V
Operating Temperature
0℃ ~ 125℃
0℃ ~ 125℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-PowerSOIC (0.154", 3.90mm Width)
8-PowerSOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SO PowerPad
8-SO PowerPad