☰
LPC660AMD
LPC660AMD
Active
Description:  IC CMOS 4 CIRCUIT 14CERDIP
Manufacturer:  National Semiconductor
Datasheet:   LPC660AMD Datasheet
History Price: $6.17000
In Stock: 960
LPC660AMD vs LPC660AIMX
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Obsolete
Amplifier Type
CMOS
CMOS
Number of Circuits
4
4
Output Type
Push-Pull, Rail-to-Rail
Push-Pull, Rail-to-Rail
Slew Rate
0.11V/μs
0.11V/μs
Gain Bandwidth Product
350 kHz
350 kHz
-3db Bandwidth
-
-
Current - Input Bias
0.002 pA
0.002 pA
Voltage - Input Offset
1 mV
1 mV
Current - Supply
160μA (x4 Channels)
160μA (x4 Channels)
Current - Output / Channel
40 mA
40 mA
Voltage - Supply Span (Min)
4.75 V
4.75 V
Voltage - Supply Span (Max)
15.5 V
15.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-CERDIP
14-SOIC