Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors LS1018AXE7PQA
LS1018AXE7PQA
Active
Embedded - Microprocessors
Description:
LAYERSCAPE 64-BIT ARM CORTEX-A72
Manufacturer:
NXP Semiconductors
Datasheet:
LS1018AXE7PQA Datasheet
History Price: $81.93478
In Stock: 41120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS1018AXE7PQA vs LS1012AXE7EKA
Part No
LS1018AXE7PQA
LS1012AXE7EKA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
-
QorIQ Layerscape
Packaging
Tray
Tray
Status
Active
Active
Core Processor
-
ARM? Cortex?-A53
Number of Cores/Bus Width
-
1 Core, 64-Bit
Speed
-
600MHz
Co-Processors/DSP
-
-
RAM Controllers
-
DDR3L
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
-
GbE (2)
SATA
-
SATA 6Gbps (1)
USB
-
USB 2.0 (1), USB 3.0 + PHY
Voltage - I/O
-
-
Operating Temperature
-
-40 ℃ ~ 105 ℃
Security Features
-
Secure Boot, TrustZone?
Package / Case
-
Surface Mount
Supplier Device Package
-
211-VFLGA