Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ NXP Semiconductors LS1027AXE7NQA
LS1027AXE7NQA
Active
Embedded - Microprocessors
Description:
IC MPU QORIQ 1.3GHZ 448FBGA
Manufacturer:
NXP Semiconductors
Datasheet:
LS1027AXE7NQA Datasheet
History Price: $74.86344
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS1027AXE7NQA vs LS1012AXE7EKA
Part No
LS1027AXE7NQA
LS1012AXE7EKA
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
NXP Semiconductors
NXP Semiconductors
Series
QorIQ Layerscape
QorIQ Layerscape
Packaging
Tray
Tray
Status
Active
Active
Core Processor
ARM? Cortex?-A72
ARM? Cortex?-A53
Number of Cores/Bus Width
2 Core, 64-Bit
1 Core, 64-Bit
Speed
1.3GHz
600MHz
Co-Processors/DSP
-
-
RAM Controllers
DDR3L SDRAM, DDR4 SDRAM
DDR3L
Graphics Acceleration
-
-
Display & Interface Controllers
-
-
Ethernet
1Gbps (1), 2.5Gbps (5)
GbE (2)
SATA
SATA 6Gbps (1)
SATA 6Gbps (1)
USB
-
USB 2.0 (1), USB 3.0 + PHY
Voltage - I/O
-
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
-40 ℃ ~ 105 ℃
Security Features
-
Secure Boot, TrustZone?
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
448-BFBGA
211-VFLGA