☰
LS404CD
LS404CD
Obsolete
Description:  IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   LS404CD Datasheet
History Price: Obsolete
In Stock: 17120
LS404CD vs LS404CDT
Part No
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Amplifier Type
General Purpose
General Purpose
Number of Circuits
4
4
Output Type
-
-
Slew Rate
1V/μs
1V/μs
Gain Bandwidth Product
3 MHz
3 MHz
-3db Bandwidth
-
-
Current - Input Bias
100 nA
100 nA
Voltage - Input Offset
3 mV
3 mV
Current - Supply
1.5mA
1.5mA
Current - Output / Channel
23 mA
23 mA
Voltage - Supply Span (Min)
8 V
8 V
Voltage - Supply Span (Max)
60 V
60 V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
14-SO