Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ LSI/CSI LS6511N
LS6511N
Active
Interface - Sensor and Detector Interfaces
Description:
PIR SENSOR INTERFACE
Manufacturer:
LSI/CSI
Datasheet:
LS6511N Datasheet
History Price: $3.20000
In Stock: 18060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS6511N vs LS6525-S
Part No
LS6511N
LS6525-S
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Sensor Interface
Sensor Interface
Input Type
Differential
Analog, Digital
Output Type
Differential
Analog, Digital
Current - Supply
160 μA
30 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-DIP
14-SOIC