Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Sensor and Detector Interfaces
/ LSI/CSI LS6525-S
LS6525-S
Active
Interface - Sensor and Detector Interfaces
Description:
IC SENSOR INTERFACE 14SOIC
Manufacturer:
LSI/CSI
Datasheet:
LS6525-S Datasheet
History Price: $2.88000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS6525-S vs LS6506R
Part No
LS6525-S
LS6506R
Category
Interface - Sensor and Detector Interfaces
Interface - Sensor and Detector Interfaces
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Sensor Interface
Sensor Interface
Input Type
Analog, Digital
Differential
Output Type
Analog, Digital
-
Current - Supply
30 μA
350 μA
Operating Temperature
-40 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-SOIC
16-DIP