LS7166A-S
LS7166A-S
Active
Description:  IC BCD COUNTR QUAD 24BIT 20SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7166A-S Datasheet
History Price: $12.37000
In Stock: 47600
LS7166A-S vs LS7566R-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter, Divide-by-N
Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
4
4
Number of Bits per Element
24
24
Reset
-
Asynchronous/Synchronous
Timing
-
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
20-SOIC
48-TSSOP