Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ LSI/CSI LS7166B-S
LS7166B-S
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTR QUAD 24BIT 20SOIC
Manufacturer:
LSI/CSI
Datasheet:
LS7166B-S Datasheet
History Price: $12.37000
In Stock: 30400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7166B-S vs LS7766SO-S
Part No
LS7166B-S
LS7766SO-S
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
BCD Counter, Binary Counter, Divide-by-N
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
4
1
Number of Bits per Element
24
8
Reset
-
Asynchronous/Synchronous
Timing
-
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width)
24-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-SOIC
24-SOIC