LS7213R-S
LS7213R-S
Active
Description:  PROGRAMMABLE DIGITAL DELAY TIMER
Manufacturer:  LSI/CSI
Datasheet:   LS7213R-S Datasheet
History Price: $2.33000
In Stock: 17960
LS7213R-S vs LS7212N-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Timer Control
Timer Control
Count
-
-
Frequency
5MHz
13MHz
Voltage - Supply
3V ~ 5.5V
3V ~ 18V
Current - Supply
150 μA
450 μA
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Package / Case
14-SOIC (0.154", 3.90mm Width)
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
14-SOIC
18-SOIC
Mounting Type
Surface Mount
Surface Mount