LS7262C-TS
LS7262C-TS
Active
Description:  IC MOTOR DRIVER BLDC 28V 20TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7262C-TS Datasheet
History Price: $4.65000
In Stock: 8800
LS7262C-TS vs LS7290
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
-
Bipolar, Unipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Half Bridge (2)
Interface
-
PWM
Technology
NMOS, PMOS
Power MOSFET
Step Resolution
-
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
4.5mA
-
Voltage - Supply
5V ~ 28V
3V ~ 5.5V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-TSSOP (0.173", 4.40mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
20-TSSOP
24-DIP