LS7262C
LS7262C
Active
Description:  IC MOTOR DRIVER BLDC 28V 20DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7262C Datasheet
History Price: $5.02000
In Stock: 26000
LS7262C vs LS7262C-S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (6)
Half Bridge (6)
Interface
-
-
Technology
NMOS, PMOS
NMOS, PMOS
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
4.5mA
4.5mA
Voltage - Supply
5V ~ 28V
5V ~ 28V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
20-DIP
20-SOIC