Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ LSI/CSI LS7290-S
LS7290-S
Active
PMIC - Motor Drivers, Controllers
Description:
STEPPER MOTOR CONTROLLER
Manufacturer:
LSI/CSI
Datasheet:
LS7290-S Datasheet
History Price: $4.64000
In Stock: 47040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7290-S vs LS7560F-TS
Part No
LS7290-S
LS7560F-TS
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
Multiphase
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (3)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
-
30mA
Voltage - Supply
3V ~ 5.5V
5.7V ~ 6.3V
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-25 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
28-TSSOP