LS7290-TS
LS7290-TS
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS7290-TS Datasheet
History Price: $4.65000
In Stock: 8000
LS7290-TS vs LS7262C-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (6)
Interface
PWM
-
Technology
Power MOSFET
NMOS, PMOS
Step Resolution
1, 1/2
-
Applications
General Purpose
General Purpose
Current - Output
-
4.5mA
Voltage - Supply
3V ~ 5.5V
5V ~ 28V
Voltage - Load
-
-
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
24-TSSOP
20-SOIC