Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ LSI/CSI LS7541-S
LS7541-S
Active
PMIC - Lighting, Ballast Controllers
Description:
AGC TOUCH CONTROL STEP DIMMER
Manufacturer:
LSI/CSI
Datasheet:
LS7541-S Datasheet
History Price: $2.20000
In Stock: 35580
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LS7541-S vs LS7635-S
Part No
LS7541-S
LS7635-S
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
LSI/CSI
LSI/CSI
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Fluorescent Lamp Controller
Halogen Controller
Frequency
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
-
300 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-20 ℃ ~ 85 ℃
0 ℃ ~ 90 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC