LS7635-S
LS7635-S
Active
Description:  TOUCH CONTROL HALOGEN DIMMER
Manufacturer:  LSI/CSI
Datasheet:   LS7635-S Datasheet
History Price: $2.17000
In Stock: 39540
LS7635-S vs LS7541
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Halogen Controller
Fluorescent Lamp Controller
Frequency
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Supply
300 μA
-
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
0 ℃ ~ 90 ℃
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-SOIC
8-DIP