LS7636
LS7636
Active
Description:  REVERSE PHASE HALOGEN DIMMER
Manufacturer:  LSI/CSI
Datasheet:   LS7636 Datasheet
History Price: $2.41000
In Stock: 16520
LS7636 vs LS7634-S
Part No
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Type
Halogen Controller
Halogen Controller
Frequency
-
-
Voltage - Supply
10V ~ 15V
4.5V ~ 5.5V
Current - Supply
800 μA
300 μA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
0 ℃ ~ 90 ℃
0 ℃ ~ 90 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-DIP
8-SOIC