LS7766DH-TS
LS7766DH-TS
Active
Description:  IC DIVIDER BY N DL 16B 48TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7766DH-TS Datasheet
History Price: $15.21000
In Stock: 11600
LS7766DH-TS vs LS7766SO
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
1
Number of Bits per Element
16
8
Reset
Asynchronous/Synchronous
Asynchronous/Synchronous
Timing
Asynchronous/Synchronous
Asynchronous/Synchronous
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
48-TFSOP (0.240", 6.10mm Width)
24-DIP (0.600", 15.24mm)
Supplier Device Package
48-TSSOP
24-DIP