LS7766DO-S
LS7766DO-S
Active
Description:  IC DIVIDER BY N DL 8BIT 28SOIC
Manufacturer:  LSI/CSI
Datasheet:   LS7766DO-S Datasheet
History Price: $14.32000
In Stock: 44400
LS7766DO-S vs LS7166A-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
BCD Counter, Binary Counter, Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
4
Number of Bits per Element
8
24
Reset
Asynchronous/Synchronous
-
Timing
Asynchronous/Synchronous
-
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOIC (0.295", 7.50mm Width)
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-SOIC
24-TSSOP