☰
LS7766DO
LS7766DO
Active
Description:  IC DIVIDER BY N DUAL 8BIT 28DIP
Manufacturer:  LSI/CSI
Datasheet:   LS7766DO Datasheet
History Price: $14.72000
In Stock: 22400
LS7766DO vs LS7166B-S
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
BCD Counter, Binary Counter, Divide-by-N
Direction
Up, Down
Up, Down
Number of Elements
2
4
Number of Bits per Element
8
24
Reset
Asynchronous/Synchronous
-
Timing
Asynchronous/Synchronous
-
Count Rate
40 MHz
40 MHz
Trigger Type
Positive, Negative
Positive, Negative
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
28-DIP (0.600", 15.24mm)
20-SOIC (0.295", 7.50mm Width)
Supplier Device Package
28-DIP
20-SOIC