LS7766SH-TS
LS7766SH-TS
Active
Description:  IC DIVIDER BY N 16-BIT 38TSSOP
Manufacturer:  LSI/CSI
Datasheet:   LS7766SH-TS Datasheet
History Price: $14.70000
In Stock: 27200
LS7766SH-TS vs LS7267-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Logic Type
Divide-by-N
BCD Counter, Binary Counter
Direction
Up, Down
Up, Down
Number of Elements
1
2
Number of Bits per Element
16
24
Reset
Asynchronous/Synchronous
Synchronous
Timing
Asynchronous/Synchronous
Synchronous
Count Rate
40 MHz
50 MHz
Trigger Type
Positive, Negative
Positive Edge
Voltage - Supply
3 V ~ 5.5 V
3 V ~ 5.5 V
Operating Temperature
-25 ℃ ~ 80 ℃ (TA)
-25 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
38-TFSOP (0.173", 4.40mm Width)
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
38-TSSOP
28-TSSOP