LS8397-S
LS8397-S
Active
Description:  STEPPER MOTOR CONTROLLER
Manufacturer:  LSI/CSI
Datasheet:   LS8397-S Datasheet
History Price: $7.68000
In Stock: 7600
LS8397-S vs LS8297CT-TS
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Motor Type - Stepper
Bipolar, Unipolar
Bipolar, Unipolar
Motor Type - AC, DC
-
-
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (2)
Half Bridge (2)
Interface
PWM
PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
1, 1/2
1, 1/2
Applications
General Purpose
General Purpose
Current - Output
-
-
Voltage - Supply
4.75V ~ 7V
4.75V ~ 7V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-SOIC (0.295", 7.50mm Width)
20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-SOIC
20-TSSOP