☰
LT1001ACH
LT1001ACH
Obsolete
Description:  IC OPAMP GP 1 CIRCUIT TO5
Manufacturer:  Analog Devices
Datasheet:   LT1001ACH Datasheet
History Price: Obsolete
In Stock: 34020
LT1001ACH vs LT1013MJGB
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
0.25V/μs
0.4V/μs
Gain Bandwidth Product
800 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
500 pA
15 nA
Voltage - Input Offset
10 μV
60 μV
Current - Supply
-
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
6 V
5 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
0 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
TO-205-8, TO-5-8 Metal Can
8-CDIP (0.300", 7.62mm)
Supplier Device Package
TO-5
8-CDIP