☰
LT1007IS8
LT1007IS8
Active
Description:  IC OPAMP GP 1 CIRCUIT 8SO
Manufacturer:  Analog Devices
Datasheet:   LT1007IS8 Datasheet
History Price: Active
In Stock: 48580
LT1007IS8 vs LT1013MJGB
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
1
2
Output Type
-
-
Slew Rate
2.5V/μs
0.4V/μs
Gain Bandwidth Product
8 MHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
15 nA
15 nA
Voltage - Input Offset
20 μV
60 μV
Current - Supply
-
350μA (x2 Channels)
Current - Output / Channel
-
25 mA
Voltage - Supply Span (Min)
8 V
5 V
Voltage - Supply Span (Max)
36 V
30 V
Operating Temperature
-40 ℃ ~ 85 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-SO
8-CDIP