Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments LT1013AMJGB
LT1013AMJGB
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
DUAL PRECISION OPERATIONAL AMPLI
Manufacturer:
Texas Instruments
Datasheet:
LT1013AMJGB Datasheet
History Price: Active
In Stock: 18560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LT1013AMJGB vs LT1007ACP
Part No
LT1013AMJGB
LT1007ACP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Texas Instruments
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
1
Output Type
No
-
Slew Rate
0.4V/μs
2.5V/μs
Gain Bandwidth Product
700 kHz
8 MHz
-3db Bandwidth
-
-
Current - Input Bias
12 nA
15 nA
Voltage - Input Offset
40 μV
20 μV
Current - Supply
350μA (x2 Channels)
-
Current - Output / Channel
25 mA
-
Voltage - Supply Span (Min)
5 V
8 V
Voltage - Supply Span (Max)
30 V
44 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
8-PDIP