☰
LT1013AMJGB
LT1013AMJGB
Active
Description:  DUAL PRECISION OPERATIONAL AMPLI
Manufacturer:  Texas Instruments
Datasheet:   LT1013AMJGB Datasheet
History Price: Active
In Stock: 18560
LT1013AMJGB vs LT1014DN
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Amplifier Type
General Purpose
General Purpose
Number of Circuits
2
4
Output Type
No
-
Slew Rate
0.4V/μs
0.4V/μs
Gain Bandwidth Product
700 kHz
1 MHz
-3db Bandwidth
-
-
Current - Input Bias
12 nA
12 nA
Voltage - Input Offset
40 μV
60 μV
Current - Supply
350μA (x2 Channels)
350μA (x4 Channels)
Current - Output / Channel
25 mA
25 mA
Voltage - Supply Span (Min)
5 V
4 V
Voltage - Supply Span (Max)
30 V
30 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
8-CDIP (0.300", 7.62mm)
14-DIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
14-PDIP